Capital Lighting, Inc. GH80498 Flush Mounts-Bowl Style 425060

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80498 Flush Mounts-Bowl Style - 425060 - Capital Lighting, Inc.
Columbus, OH, USA
GH80498 Flush Mounts-Bowl Style
425060
GH80498 Flush Mounts-Bowl Style 425060
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Polished Chrome
Product Name: Eight Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425060
Product Name GH80498 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details