Capital Lighting, Inc. GT60668 Lamps-Table Lamps 425052

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Light Antique Brass Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Light Antique Brass Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT60668 Lamps-Table Lamps - 425052 - Capital Lighting, Inc.
Columbus, OH, USA
GT60668 Lamps-Table Lamps
425052
GT60668 Lamps-Table Lamps 425052
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Light Antique Brass Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Light Antique Brass
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425052
Product Name GT60668 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details