Capital Lighting, Inc. GH80526 Semi-Flush Mts.-Bowl Style 425038

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gold Product Name: Four Light Single Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gold Product Name: Four Light Single Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80526 Semi-Flush Mts.-Bowl Style - 425038 - Capital Lighting, Inc.
Columbus, OH, USA
GH80526 Semi-Flush Mts.-Bowl Style
425038
GH80526 Semi-Flush Mts.-Bowl Style 425038
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gold Product Name: Four Light Single Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Gold
Product Name: Four Light Single Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425038
Product Name GH80526 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details