Capital Lighting, Inc. GH80531 Semi-Flush Mts.-Bowl Style 425032

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gold Product Name: Four Light Spectru Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gold Product Name: Four Light Spectru Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80531 Semi-Flush Mts.-Bowl Style - 425032 - Capital Lighting, Inc.
Columbus, OH, USA
GH80531 Semi-Flush Mts.-Bowl Style
425032
GH80531 Semi-Flush Mts.-Bowl Style 425032
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gold Product Name: Four Light Spectru Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Gold
Product Name: Four Light Spectru Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425032
Product Name GH80531 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details