Capital Lighting, Inc. GT80543 Lamps-Table Lamps 425022

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT80543 Lamps-Table Lamps - 425022 - Capital Lighting, Inc.
Columbus, OH, USA
GT80543 Lamps-Table Lamps
425022
GT80543 Lamps-Table Lamps 425022
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Gold
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425022
Product Name GT80543 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details