Capital Lighting, Inc. 5156-63 Foyer/Hall Lanterns-Glass w/Frame 424892

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: French Bronze Weight: 45 Product Name: Eight Lights Pendant UPC: 897821002722 Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: French Bronze Weight: 45 Product Name: Eight Lights Pendant UPC: 897821002722 Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
5156-63 Foyer/Hall Lanterns-Glass w/Frame - 424892 - Capital Lighting, Inc.
Columbus, OH, USA
5156-63 Foyer/Hall Lanterns-Glass w/Frame
424892
5156-63 Foyer/Hall Lanterns-Glass w/Frame 424892
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: French Bronze Weight: 45 Product Name: Eight Lights Pendant UPC: 897821002722 Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 36.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: French Bronze
Weight: 45
Product Name: Eight Lights Pendant
UPC: 897821002722
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424892
Product Name 5156-63 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details