Capital Lighting, Inc. 5252-42 Exterior -Sconces 424876

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.25 Length 14.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Weight: 16 Product Name: Two Lights Outdoor Wall Sconce UPC: 897821002487 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.25 Length 14.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Weight: 16 Product Name: Two Lights Outdoor Wall Sconce UPC: 897821002487 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5252-42 Exterior -Sconces - 424876 - Capital Lighting, Inc.
Columbus, OH, USA
5252-42 Exterior -Sconces
424876
5252-42 Exterior -Sconces 424876
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.25 Length 14.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Weight: 16 Product Name: Two Lights Outdoor Wall Sconce UPC: 897821002487 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.25
Length 14.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rust
Weight: 16
Product Name: Two Lights Outdoor Wall Sconce
UPC: 897821002487
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424876
Product Name 5252-42 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details