Capital Lighting, Inc. 5952-93 Mini Pendants-Chain 424869

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Iron Weight: 11 Product Name: Three Lights Pendant UPC: 773546173629 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Iron Weight: 11 Product Name: Three Lights Pendant UPC: 773546173629 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
5952-93 Mini Pendants-Chain - 424869 - Capital Lighting, Inc.
Columbus, OH, USA
5952-93 Mini Pendants-Chain
424869
5952-93 Mini Pendants-Chain 424869
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Iron Weight: 11 Product Name: Three Lights Pendant UPC: 773546173629 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Iron
Weight: 11
Product Name: Three Lights Pendant
UPC: 773546173629
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424869
Product Name 5952-93 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details