Capital Lighting, Inc. 5971-97 Foyer/Hall Lanterns-Open Frame 424861

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Bronze Weight: 11 Product Name: Three Lights Semi-Flush mount UPC: 773546173568 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Bronze Weight: 11 Product Name: Three Lights Semi-Flush mount UPC: 773546173568 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
5971-97 Foyer/Hall Lanterns-Open Frame - 424861 - Capital Lighting, Inc.
Columbus, OH, USA
5971-97 Foyer/Hall Lanterns-Open Frame
424861
5971-97 Foyer/Hall Lanterns-Open Frame 424861
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Bronze Weight: 11 Product Name: Three Lights Semi-Flush mount UPC: 773546173568 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Antique Bronze
Weight: 11
Product Name: Three Lights Semi-Flush mount
UPC: 773546173568
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424861
Product Name 5971-97 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details