Capital Lighting, Inc. 8573-56 Semi-Flush Mts.-Drum Shade 424857

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Copper Weight: 6 Product Name: Three Lights Iron Semi-Flush UPC: 897821002708 Shipped Via: Ups Canopy: 5D
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Copper Weight: 6 Product Name: Three Lights Iron Semi-Flush UPC: 897821002708 Shipped Via: Ups Canopy: 5D

Suppliers

Company
Product
Description
Supplier Links
8573-56 Semi-Flush Mts.-Drum Shade - 424857 - Capital Lighting, Inc.
Columbus, OH, USA
8573-56 Semi-Flush Mts.-Drum Shade
424857
8573-56 Semi-Flush Mts.-Drum Shade 424857
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Copper Weight: 6 Product Name: Three Lights Iron Semi-Flush UPC: 897821002708 Shipped Via: Ups Canopy: 5D

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Weathered Copper
Weight: 6
Product Name: Three Lights Iron Semi-Flush
UPC: 897821002708
Shipped Via: Ups
Canopy: 5D

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424857
Product Name 8573-56 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details