Capital Lighting, Inc. 9000-89 Exterior -Post/Pier Head 424852

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Length 17.00 Extension: 17 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2 Product Name: Outdoor Post Lantern UPC: 46335926110 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Length 17.00 Extension: 17 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2 Product Name: Outdoor Post Lantern UPC: 46335926110 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9000-89 Exterior -Post/Pier Head - 424852 - Capital Lighting, Inc.
Columbus, OH, USA
9000-89 Exterior -Post/Pier Head
424852
9000-89 Exterior -Post/Pier Head 424852
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Length 17.00 Extension: 17 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2 Product Name: Outdoor Post Lantern UPC: 46335926110 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 17.00
Length 17.00
Extension: 17
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 2
Product Name: Outdoor Post Lantern
UPC: 46335926110
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424852
Product Name 9000-89 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details