Capital Lighting, Inc. 5946-97 Mid. Chandeliers-Candle 424848

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Antique Bronze Weight: 23 Product Name: Six Lights Chandelier UPC: 773546173544 Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Antique Bronze Weight: 23 Product Name: Six Lights Chandelier UPC: 773546173544 Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
5946-97 Mid. Chandeliers-Candle - 424848 - Capital Lighting, Inc.
Columbus, OH, USA
5946-97 Mid. Chandeliers-Candle
424848
5946-97 Mid. Chandeliers-Candle 424848
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Antique Bronze Weight: 23 Product Name: Six Lights Chandelier UPC: 773546173544 Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dark Antique Bronze
Weight: 23
Product Name: Six Lights Chandelier
UPC: 773546173544
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424848
Product Name 5946-97 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details