Capital Lighting, Inc. 5929-97 Island/Pool Table-4 Light + 424845

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Dark Antique Bronze Weight: 34 Product Name: Seven Lights Pendant UPC: 773546173575 Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Dark Antique Bronze Weight: 34 Product Name: Seven Lights Pendant UPC: 773546173575 Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
5929-97 Island/Pool Table-4 Light + - 424845 - Capital Lighting, Inc.
Columbus, OH, USA
5929-97 Island/Pool Table-4 Light +
424845
5929-97 Island/Pool Table-4 Light + 424845
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Dark Antique Bronze Weight: 34 Product Name: Seven Lights Pendant UPC: 773546173575 Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.50
Length 30.50
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Dark Antique Bronze
Weight: 34
Product Name: Seven Lights Pendant
UPC: 773546173575
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424845
Product Name 5929-97 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details