Capital Lighting, Inc. 5853-89 Mini Pendants-Chain 424841

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 12 Product Name: Three Lights Pendant UPC: 773546173353 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 12 Product Name: Three Lights Pendant UPC: 773546173353 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
5853-89 Mini Pendants-Chain - 424841 - Capital Lighting, Inc.
Columbus, OH, USA
5853-89 Mini Pendants-Chain
424841
5853-89 Mini Pendants-Chain 424841
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 12 Product Name: Three Lights Pendant UPC: 773546173353 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 12
Product Name: Three Lights Pendant
UPC: 773546173353
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424841
Product Name 5853-89 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details