Capital Lighting, Inc. 7203-37 Flush Mounts-Other 424839

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Length 5.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Brushed Nickel Weight: 20 Product Name: Linear Flush Mount UPC: 46335937154 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Length 5.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Brushed Nickel Weight: 20 Product Name: Linear Flush Mount UPC: 46335937154 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7203-37 Flush Mounts-Other - 424839 - Capital Lighting, Inc.
Columbus, OH, USA
7203-37 Flush Mounts-Other
424839
7203-37 Flush Mounts-Other 424839
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Length 5.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Brushed Nickel Weight: 20 Product Name: Linear Flush Mount UPC: 46335937154 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Length 5.50
Bulb
Type: T8
Qty: 3
Wattage: 32
Finish: Brushed Nickel
Weight: 20
Product Name: Linear Flush Mount
UPC: 46335937154
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424839
Product Name 7203-37 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details