Capital Lighting, Inc. 7203-56 Flush Mounts-Other 424837

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Length 5.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Weathered Copper Weight: 20 Product Name: Linear Flush Mount UPC: 46335937147 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Length 5.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Weathered Copper Weight: 20 Product Name: Linear Flush Mount UPC: 46335937147 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7203-56 Flush Mounts-Other - 424837 - Capital Lighting, Inc.
Columbus, OH, USA
7203-56 Flush Mounts-Other
424837
7203-56 Flush Mounts-Other 424837
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Length 5.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Weathered Copper Weight: 20 Product Name: Linear Flush Mount UPC: 46335937147 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Length 5.50
Bulb
Type: T8
Qty: 3
Wattage: 32
Finish: Weathered Copper
Weight: 20
Product Name: Linear Flush Mount
UPC: 46335937147
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424837
Product Name 7203-56 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details