Capital Lighting, Inc. 7204-35 Flush Mounts-Other 424834

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.75 Length 4.75 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Antique Oak Weight: 32 Product Name: Linear Flush Mount UPC: 46335937161 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.75 Length 4.75 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Antique Oak Weight: 32 Product Name: Linear Flush Mount UPC: 46335937161 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7204-35 Flush Mounts-Other - 424834 - Capital Lighting, Inc.
Columbus, OH, USA
7204-35 Flush Mounts-Other
424834
7204-35 Flush Mounts-Other 424834
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.75 Length 4.75 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Antique Oak Weight: 32 Product Name: Linear Flush Mount UPC: 46335937161 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 4.75
Length 4.75
Bulb
Type: T8
Qty: 4
Wattage: 32
Finish: Antique Oak
Weight: 32
Product Name: Linear Flush Mount
UPC: 46335937161
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424834
Product Name 7204-35 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details