Capital Lighting, Inc. 7646-29 Mid. Chandeliers-Candle 424830

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Euro Bronze Weight: 18 Product Name: Six Lights Iron Chandelier UPC: 897821002548 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Euro Bronze Weight: 18 Product Name: Six Lights Iron Chandelier UPC: 897821002548 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
7646-29 Mid. Chandeliers-Candle - 424830 - Capital Lighting, Inc.
Columbus, OH, USA
7646-29 Mid. Chandeliers-Candle
424830
7646-29 Mid. Chandeliers-Candle 424830
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Euro Bronze Weight: 18 Product Name: Six Lights Iron Chandelier UPC: 897821002548 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Euro Bronze
Weight: 18
Product Name: Six Lights Iron Chandelier
UPC: 897821002548
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424830
Product Name 7646-29 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details