Capital Lighting, Inc. 8546-56 Mid. Chandeliers-Candle 424828

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Copper Weight: 21 Product Name: Six Lights Iron Chandelier UPC: 897821002661 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Copper Weight: 21 Product Name: Six Lights Iron Chandelier UPC: 897821002661 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
8546-56 Mid. Chandeliers-Candle - 424828 - Capital Lighting, Inc.
Columbus, OH, USA
8546-56 Mid. Chandeliers-Candle
424828
8546-56 Mid. Chandeliers-Candle 424828
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Copper Weight: 21 Product Name: Six Lights Iron Chandelier UPC: 897821002661 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Weathered Copper
Weight: 21
Product Name: Six Lights Iron Chandelier
UPC: 897821002661
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424828
Product Name 8546-56 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details