Capital Lighting, Inc. 8533-56 Pendants-Drum Shade 424825

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Copper Weight: 14 Product Name: Three Lights Iron Pendant UPC: 897821002678 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Copper Weight: 14 Product Name: Three Lights Iron Pendant UPC: 897821002678 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
8533-56 Pendants-Drum Shade - 424825 - Capital Lighting, Inc.
Columbus, OH, USA
8533-56 Pendants-Drum Shade
424825
8533-56 Pendants-Drum Shade 424825
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Copper Weight: 14 Product Name: Three Lights Iron Pendant UPC: 897821002678 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Copper
Weight: 14
Product Name: Three Lights Iron Pendant
UPC: 897821002678
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424825
Product Name 8533-56 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details