Capital Lighting, Inc. 8218-42 Foyer/Hall Lanterns-Open Frame 424806

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rust Weight: 63 Product Name: Two Lights 32`` Foyer UPC: 46335938250 Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rust Weight: 63 Product Name: Two Lights 32`` Foyer UPC: 46335938250 Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
8218-42 Foyer/Hall Lanterns-Open Frame - 424806 - Capital Lighting, Inc.
Columbus, OH, USA
8218-42 Foyer/Hall Lanterns-Open Frame
424806
8218-42 Foyer/Hall Lanterns-Open Frame 424806
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rust Weight: 63 Product Name: Two Lights 32`` Foyer UPC: 46335938250 Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Rust
Weight: 63
Product Name: Two Lights 32`` Foyer
UPC: 46335938250
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424806
Product Name 8218-42 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details