Capital Lighting, Inc. 8383-88 Bathroom Fixtures-Three Lights 424805

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7 Product Name: Three Lights Bath W/G Lights Shade UPC: 897821002326 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7 Product Name: Three Lights Bath W/G Lights Shade UPC: 897821002326 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8383-88 Bathroom Fixtures-Three Lights - 424805 - Capital Lighting, Inc.
Columbus, OH, USA
8383-88 Bathroom Fixtures-Three Lights
424805
8383-88 Bathroom Fixtures-Three Lights 424805
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7 Product Name: Three Lights Bath W/G Lights Shade UPC: 897821002326 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7
Product Name: Three Lights Bath W/G Lights Shade
UPC: 897821002326
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424805
Product Name 8383-88 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details