Capital Lighting, Inc. 3002MB Semi-Flush Mts.-Bowl Style 424789

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
3002MB Semi-Flush Mts.-Bowl Style - 424789 - Capital Lighting, Inc.
Columbus, OH, USA
3002MB Semi-Flush Mts.-Bowl Style
424789
3002MB Semi-Flush Mts.-Bowl Style 424789
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mahogany Bronze
Product Name: Four Light Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424789
Product Name 3002MB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details