Capital Lighting, Inc. 3000MB Pendants-Bowl Style 424752

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
3000MB Pendants-Bowl Style - 424752 - Capital Lighting, Inc.
Columbus, OH, USA
3000MB Pendants-Bowl Style
424752
3000MB Pendants-Bowl Style 424752
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mahogany Bronze
Product Name: Four Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424752
Product Name 3000MB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details