Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 424598

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burled Bronze Product Name: Three Light Semi-Flush UPC: 842639007773 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burled Bronze Product Name: Three Light Semi-Flush UPC: 842639007773 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 424598 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
424598
Semi-Flush Mts.-Bowl Style 424598
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burled Bronze Product Name: Three Light Semi-Flush UPC: 842639007773 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burled Bronze
Product Name: Three Light Semi-Flush
UPC: 842639007773
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424598
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details