Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 424573

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Semi-Flush UPC: 842639007902 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Semi-Flush UPC: 842639007902 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 424573 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
424573
Semi-Flush Mts.-Bowl Style 424573
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Semi-Flush UPC: 842639007902 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Semi-Flush
UPC: 842639007902
Category: Semi-Flush
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424573
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details