Capital Lighting, Inc. 1312-29 Pendants-Drum Shade 424561

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Euro Bronze Weight: 5 Product Name: Two Lights Mini Pendant UPC: 897821002111 Shipped Via: Ups Canopy: 5D
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Euro Bronze Weight: 5 Product Name: Two Lights Mini Pendant UPC: 897821002111 Shipped Via: Ups Canopy: 5D

Suppliers

Company
Product
Description
Supplier Links
1312-29 Pendants-Drum Shade - 424561 - Capital Lighting, Inc.
Columbus, OH, USA
1312-29 Pendants-Drum Shade
424561
1312-29 Pendants-Drum Shade 424561
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Euro Bronze Weight: 5 Product Name: Two Lights Mini Pendant UPC: 897821002111 Shipped Via: Ups Canopy: 5D

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Euro Bronze
Weight: 5
Product Name: Two Lights Mini Pendant
UPC: 897821002111
Shipped Via: Ups
Canopy: 5D

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424561
Product Name 1312-29 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details