Capital Lighting, Inc. 1432-29 Mini Pendants-Chain 424537

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Euro Bronze Weight: 7 Product Name: One Light Pendant W/ Shade UPC: 897821002227 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Euro Bronze Weight: 7 Product Name: One Light Pendant W/ Shade UPC: 897821002227 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1432-29 Mini Pendants-Chain - 424537 - Capital Lighting, Inc.
Columbus, OH, USA
1432-29 Mini Pendants-Chain
424537
1432-29 Mini Pendants-Chain 424537
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Euro Bronze Weight: 7 Product Name: One Light Pendant W/ Shade UPC: 897821002227 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Euro Bronze
Weight: 7
Product Name: One Light Pendant W/ Shade
UPC: 897821002227
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424537
Product Name 1432-29 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details