Capital Lighting, Inc. 1436-29 Pendants-Fabric Shade 424531

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 45.25 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Euro Bronze Weight: 11 Product Name: Six Lights Chandelier W/Shade UPC: 897821002197 Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 45.25 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Euro Bronze Weight: 11 Product Name: Six Lights Chandelier W/Shade UPC: 897821002197 Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1436-29 Pendants-Fabric Shade - 424531 - Capital Lighting, Inc.
Columbus, OH, USA
1436-29 Pendants-Fabric Shade
424531
1436-29 Pendants-Fabric Shade 424531
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 45.25 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Euro Bronze Weight: 11 Product Name: Six Lights Chandelier W/Shade UPC: 897821002197 Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 45.25
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Euro Bronze
Weight: 11
Product Name: Six Lights Chandelier W/Shade
UPC: 897821002197
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424531
Product Name 1436-29 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details