Capital Lighting, Inc. 1692-89 Exterior -Wall Mount 424517

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.75 Length 16.75 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 10 Product Name: 7`` Wall Sconce UPC: 46335938434 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.75 Length 16.75 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 10 Product Name: 7`` Wall Sconce UPC: 46335938434 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1692-89 Exterior -Wall Mount - 424517 - Capital Lighting, Inc.
Columbus, OH, USA
1692-89 Exterior -Wall Mount
424517
1692-89 Exterior -Wall Mount 424517
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.75 Length 16.75 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 10 Product Name: 7`` Wall Sconce UPC: 46335938434 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.75
Length 16.75
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 10
Product Name: 7`` Wall Sconce
UPC: 46335938434
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424517
Product Name 1692-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details