Capital Lighting, Inc. 1693-89 Exterior -Wall Mount 424514

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Length 21.50 Extension: 11 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 10 Product Name: 9`` Wall Sconce UPC: 46335938441 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Length 21.50 Extension: 11 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 10 Product Name: 9`` Wall Sconce UPC: 46335938441 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1693-89 Exterior -Wall Mount - 424514 - Capital Lighting, Inc.
Columbus, OH, USA
1693-89 Exterior -Wall Mount
424514
1693-89 Exterior -Wall Mount 424514
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Length 21.50 Extension: 11 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 10 Product Name: 9`` Wall Sconce UPC: 46335938441 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.50
Length 21.50
Extension: 11
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Weight: 10
Product Name: 9`` Wall Sconce
UPC: 46335938441
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424514
Product Name 1693-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details