Capital Lighting, Inc. 1949-90 Mid. Chandeliers-Drum Shades 424507

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 33.50 Bulb Qty: 12 Wattage: 60 Finish: Anitque Gold Weight: 29 Product Name: Six Lights Crystal Chandelier UPC: 897821002517 Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 33.50 Bulb Qty: 12 Wattage: 60 Finish: Anitque Gold Weight: 29 Product Name: Six Lights Crystal Chandelier UPC: 897821002517 Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1949-90 Mid. Chandeliers-Drum Shades - 424507 - Capital Lighting, Inc.
Columbus, OH, USA
1949-90 Mid. Chandeliers-Drum Shades
424507
1949-90 Mid. Chandeliers-Drum Shades 424507
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 33.50 Bulb Qty: 12 Wattage: 60 Finish: Anitque Gold Weight: 29 Product Name: Six Lights Crystal Chandelier UPC: 897821002517 Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 33.50
Bulb
Qty: 12
Wattage: 60
Finish: Anitque Gold
Weight: 29
Product Name: Six Lights Crystal Chandelier
UPC: 897821002517
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424507
Product Name 1949-90 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details