Capital Lighting, Inc. 1973-90 Semi-Flush Mts.-Drum Shade 424506

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.75 Bulb Qty: 3 Wattage: 60 Finish: Anitque Gold Weight: 15 Product Name: Three Lights Crystal Flush mount UPC: 897821002531 Shipped Via: Ups Canopy: 5D
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.75 Bulb Qty: 3 Wattage: 60 Finish: Anitque Gold Weight: 15 Product Name: Three Lights Crystal Flush mount UPC: 897821002531 Shipped Via: Ups Canopy: 5D

Suppliers

Company
Product
Description
Supplier Links
1973-90 Semi-Flush Mts.-Drum Shade - 424506 - Capital Lighting, Inc.
Columbus, OH, USA
1973-90 Semi-Flush Mts.-Drum Shade
424506
1973-90 Semi-Flush Mts.-Drum Shade 424506
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.75 Bulb Qty: 3 Wattage: 60 Finish: Anitque Gold Weight: 15 Product Name: Three Lights Crystal Flush mount UPC: 897821002531 Shipped Via: Ups Canopy: 5D

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 13.75
Bulb
Qty: 3
Wattage: 60
Finish: Anitque Gold
Weight: 15
Product Name: Three Lights Crystal Flush mount
UPC: 897821002531
Shipped Via: Ups
Canopy: 5D

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424506
Product Name 1973-90 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details