Capital Lighting, Inc. 1962-90 Sconces-Double Candle 424504

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 18.00 Length 18.00 Extension: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Anitque Gold Weight: 13 Product Name: Two Lights Crystal Wall UPC: 897821002524 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 18.00 Length 18.00 Extension: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Anitque Gold Weight: 13 Product Name: Two Lights Crystal Wall UPC: 897821002524 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1962-90 Sconces-Double Candle - 424504 - Capital Lighting, Inc.
Columbus, OH, USA
1962-90 Sconces-Double Candle
424504
1962-90 Sconces-Double Candle 424504
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 18.00 Length 18.00 Extension: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Anitque Gold Weight: 13 Product Name: Two Lights Crystal Wall UPC: 897821002524 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 18.00
Length 18.00
Extension: 7.25
Bulb
Qty: 2
Wattage: 60
Finish: Anitque Gold
Weight: 13
Product Name: Two Lights Crystal Wall
UPC: 897821002524
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424504
Product Name 1962-90 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details