Capital Lighting, Inc. 1009PS Sconces-Single Candle 424491

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Silver

Suppliers

Company
Product
Description
Supplier Links
1009PS Sconces-Single Candle - 424491 - Capital Lighting, Inc.
Columbus, OH, USA
1009PS Sconces-Single Candle
424491
1009PS Sconces-Single Candle 424491
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Silver

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.50
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424491
Product Name 1009PS Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details