Capital Lighting, Inc. 4004BGL Pendants-Bowl Style 424478

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Gold Leaf Product Name: Four Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Gold Leaf Product Name: Four Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
4004BGL Pendants-Bowl Style - 424478 - Capital Lighting, Inc.
Columbus, OH, USA
4004BGL Pendants-Bowl Style
424478
4004BGL Pendants-Bowl Style 424478
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Gold Leaf Product Name: Four Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze Gold Leaf
Product Name: Four Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424478
Product Name 4004BGL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details