Capital Lighting, Inc. 5394RB/EB Semi-Flush Mts.-Drum Shade 424474

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roman Bronze/Ebony Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roman Bronze/Ebony Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
5394RB/EB Semi-Flush Mts.-Drum Shade - 424474 - Capital Lighting, Inc.
Columbus, OH, USA
5394RB/EB Semi-Flush Mts.-Drum Shade
424474
5394RB/EB Semi-Flush Mts.-Drum Shade 424474
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roman Bronze/Ebony Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Roman Bronze/Ebony
Product Name: Four Light Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424474
Product Name 5394RB/EB Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details