Capital Lighting, Inc. 5591RB Sconces-Single Candle 424473

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Astor Roman Bronze Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Astor Roman Bronze Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
5591RB Sconces-Single Candle - 424473 - Capital Lighting, Inc.
Columbus, OH, USA
5591RB Sconces-Single Candle
424473
5591RB Sconces-Single Candle 424473
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Astor Roman Bronze Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Astor Roman Bronze
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424473
Product Name 5591RB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details