Capital Lighting, Inc. 5599RB Large Chandeliers-Candle 424472

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 50.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Astor Roman Bronze Product Name: 12 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 50.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Astor Roman Bronze Product Name: 12 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
5599RB Large Chandeliers-Candle - 424472 - Capital Lighting, Inc.
Columbus, OH, USA
5599RB Large Chandeliers-Candle
424472
5599RB Large Chandeliers-Candle 424472
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 50.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Astor Roman Bronze Product Name: 12 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 50.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Astor Roman Bronze
Product Name: 12 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424472
Product Name 5599RB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details