Capital Lighting, Inc. 4003BGL Semi-Flush Mts.-Bowl Style 424449

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Gold Leaf Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Gold Leaf Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
4003BGL Semi-Flush Mts.-Bowl Style - 424449 - Capital Lighting, Inc.
Columbus, OH, USA
4003BGL Semi-Flush Mts.-Bowl Style
424449
4003BGL Semi-Flush Mts.-Bowl Style 424449
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Gold Leaf Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 12.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze Gold Leaf
Product Name: Four Light Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424449
Product Name 4003BGL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details