Capital Lighting, Inc. 3015PS Bathroom Fixtures-Five+Lights 424448

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Silver Product Name: Five Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Silver Product Name: Five Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
3015PS Bathroom Fixtures-Five+Lights - 424448 - Capital Lighting, Inc.
Columbus, OH, USA
3015PS Bathroom Fixtures-Five+Lights
424448
3015PS Bathroom Fixtures-Five+Lights 424448
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Silver Product Name: Five Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Silver
Product Name: Five Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424448
Product Name 3015PS Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details