Capital Lighting, Inc. 5075RB/EB Mid. Chandeliers-Candle 424443

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.50 Bulb Type: Candelabra/MR16 Qty: 5 Wattage: 60 Finish: Roman Bronze/Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.50 Bulb Type: Candelabra/MR16 Qty: 5 Wattage: 60 Finish: Roman Bronze/Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
5075RB/EB Mid. Chandeliers-Candle - 424443 - Capital Lighting, Inc.
Columbus, OH, USA
5075RB/EB Mid. Chandeliers-Candle
424443
5075RB/EB Mid. Chandeliers-Candle 424443
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.50 Bulb Type: Candelabra/MR16 Qty: 5 Wattage: 60 Finish: Roman Bronze/Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 36.50
Bulb
Type: Candelabra/MR16
Qty: 5
Wattage: 60
Finish: Roman Bronze/Ebony
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424443
Product Name 5075RB/EB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details