Capital Lighting, Inc. 3072TN Large Chandeliers-Candle 424385

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 56.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Tuscan Sun Product Name: 12 Light Foyer Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 56.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Tuscan Sun Product Name: 12 Light Foyer Chandelier

Suppliers

Company
Product
Description
Supplier Links
3072TN Large Chandeliers-Candle - 424385 - Capital Lighting, Inc.
Columbus, OH, USA
3072TN Large Chandeliers-Candle
424385
3072TN Large Chandeliers-Candle 424385
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 56.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Tuscan Sun Product Name: 12 Light Foyer Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 56.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Tuscan Sun
Product Name: 12 Light Foyer Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424385
Product Name 3072TN Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details