Capital Lighting, Inc. 1811B/1356 Mini Pendants-Rod 424383

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single Light Mini Pendant Glass: Travertine
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single Light Mini Pendant Glass: Travertine

Suppliers

Company
Product
Description
Supplier Links
1811B/1356 Mini Pendants-Rod - 424383 - Capital Lighting, Inc.
Columbus, OH, USA
1811B/1356 Mini Pendants-Rod
424383
1811B/1356 Mini Pendants-Rod 424383
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single Light Mini Pendant Glass: Travertine

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 46.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single Light Mini Pendant
Glass: Travertine

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424383
Product Name 1811B/1356 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details