Capital Lighting, Inc. 3038PD/S205 Island/Pool Table-4 Light + 424380

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Ponderosa Weight: 20 Product Name: Eight Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Ponderosa Weight: 20 Product Name: Eight Light Island Light

Suppliers

Company
Product
Description
Supplier Links
3038PD/S205 Island/Pool Table-4 Light + - 424380 - Capital Lighting, Inc.
Columbus, OH, USA
3038PD/S205 Island/Pool Table-4 Light +
424380
3038PD/S205 Island/Pool Table-4 Light + 424380
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Ponderosa Weight: 20 Product Name: Eight Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 46.50
Height: 30.50
Length 30.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Ponderosa
Weight: 20
Product Name: Eight Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424380
Product Name 3038PD/S205 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details