Capital Lighting, Inc. Sconces-Pocket 424255

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Sconce UPC: 842639001719 Category: Sconce Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Sconce UPC: 842639001719 Category: Sconce Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 424255 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
424255
Sconces-Pocket 424255
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Sconce UPC: 842639001719 Category: Sconce Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Sconce
UPC: 842639001719
Category: Sconce
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424255
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details