Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 424223

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Semi-Flush UPC: 842639007612 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Semi-Flush UPC: 842639007612 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 424223 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
424223
Semi-Flush Mts.-Bowl Style 424223
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Semi-Flush UPC: 842639007612 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Semi-Flush
UPC: 842639007612
Category: Semi-Flush
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424223
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details