Capital Lighting, Inc. Large Chandeliers-Glass Shade 424221

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Satin Nickel Product Name: 16 Light Chandelier UPC: 842639007629 Category: Chandelier Glass: Faux Alabaster Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Satin Nickel Product Name: 16 Light Chandelier UPC: 842639007629 Category: Chandelier Glass: Faux Alabaster Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 424221 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
424221
Large Chandeliers-Glass Shade 424221
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Satin Nickel Product Name: 16 Light Chandelier UPC: 842639007629 Category: Chandelier Glass: Faux Alabaster Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 42.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Satin Nickel
Product Name: 16 Light Chandelier
UPC: 842639007629
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424221
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details