Capital Lighting, Inc. 25612-FR Large Chandeliers-Candle 424215

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 46.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: French Gold Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 46.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: French Gold Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25612-FR Large Chandeliers-Candle - 424215 - Capital Lighting, Inc.
Columbus, OH, USA
25612-FR Large Chandeliers-Candle
424215
25612-FR Large Chandeliers-Candle 424215
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 46.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: French Gold Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: French Gold
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424215
Product Name 25612-FR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details