Capital Lighting, Inc. 25603-FR Bathroom Fixtures-Three Lights 424212

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: French Gold Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: French Gold Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25603-FR Bathroom Fixtures-Three Lights - 424212 - Capital Lighting, Inc.
Columbus, OH, USA
25603-FR Bathroom Fixtures-Three Lights
424212
25603-FR Bathroom Fixtures-Three Lights 424212
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: French Gold Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: French Gold
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424212
Product Name 25603-FR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details